CERAMIC CAPACITOR, 0.01UF, 3000V, Z5U, 20%, RADIAL; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC8312 |
| Product Name | Ceramic Capacitor, 0.01Uf, 3000V, Z5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0100 microF |