68pF 3kV X7R Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAQ68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ68 can be used for catalog matching and distributor lookup.
68pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
CERAMIC CAPACITOR, 68PF, 3000V, X7R, 20%, RADIAL; Capacitance:68pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP CER 68PF 3KV X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-564R30GAQ68 | 564R30GAQ68-ND | 69K5339 | 564R30GAQ68 |
| Product Name | Through-Hole 68pF 3kV Capacitor | Ceramic Capacitors | Ceramic Capacitor, 68Pf, 3000V, X7R, 20%, Radial; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | 6.80E-5 microF |