Vishay Precision Group Ceramic Capacitors 564R30GAQ22

Description
22pF ±20% 3000V (3kV) Ceramic Capacitor N2200 Radial, Disc
Request a Quote Datasheet
Description
22pF ±20% 3000V (3kV) Ceramic Capacitor N2200 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAQ22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAQ22-ND
Ceramic Capacitors 564R30GAQ22-ND
22pF ±20% 3000V (3kV) Ceramic Capacitor N2200 Radial, Disc

22pF ±20% 3000V (3kV) Ceramic Capacitor N2200 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 22Pf, 3000V, R3L, 20%, Radial; Capacitance Vishay - 69K5333 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 3000V, R3L, 20%, Radial; Capacitance Vishay
69K5333
Ceramic Capacitor, 22Pf, 3000V, R3L, 20%, Radial; Capacitance Vishay 69K5333
CERAMIC CAPACITOR, 22PF, 3000V, R3L, 20%, RADIAL; Capacitance:22pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:R3L; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 3000V, R3L, 20%, RADIAL; Capacitance:22pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:R3L; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 3 Kv, 20%, R3L; Capacitance Vishay - 57AC4978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 3 Kv, 20%, R3L; Capacitance Vishay
57AC4978
Cap, 22Pf, 3 Kv, 20%, R3L; Capacitance Vishay 57AC4978
CAP, 22PF, 3 KV, 20%, R3L; Capacitance:22pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:R3L; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 3 KV, 20%, R3L; Capacitance:22pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:R3L; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 564R30GAQ22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R30GAQ22
Capacitors - Ceramic Capacitors 564R30GAQ22
CAP CER 22PF 3KV N2200 RADIAL

CAP CER 22PF 3KV N2200 RADIAL

Supplier's Site
Capacitor;Ceramic;Cap 22 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;R3L - 70079411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 22 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;R3L
70079411
Capacitor;Ceramic;Cap 22 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;R3L 70079411
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R30GAQ22-ND 69K5333 57AC4978 564R30GAQ22 70079411
Product Name Ceramic Capacitors Ceramic Capacitor, 22Pf, 3000V, R3L, 20%, Radial; Capacitance Vishay Cap, 22Pf, 3 Kv, 20%, R3L; Capacitance Vishay Capacitors - Ceramic Capacitors Capacitor;Ceramic;Cap 22 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;R3L
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details