15pF ±20% 3000V (3kV) Ceramic Capacitor U2J Radial, Disc
Capacitor Ceramic 15pF 3kV U2J 20% Radial 6.4mm 105C Product overview: 564R30GAQ15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ15 can be used for catalog matching and distributor lookup.
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications
CERAMIC CAPACITOR, 15PF, 3000V, U2J, 20%, RADIAL; Capacitance:15pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP, DISC, 15PF, 3KV, U2J ROHS COMPLIANT: YES
CAP CER 15PF 3KV U2J RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R30GAQ15-ND | 60-564R30GAQ15 | 8313155 | 70079386 | 57K9474 | 69AH5000 | 564R30GAQ15 |
| Product Name | Ceramic Capacitors | 15pF 3kV Capacitor | Single Layer Ceramic Capacitors | Capacitor;Ceramic;Cap 15 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;U2J | Ceramic Capacitor, 15Pf, 3000V, U2J, 20%, Radial; Capacitance Vishay | Cap, Disc, 15Pf, 3Kv, U2J Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | Automotive | General Purpose | General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |