Vishay Intertechnology, Inc. 8.2nF 3kV Capacitor 564R30GAD82

Description
SLCC 8.2nF 3kV Z5U 20% Radial Ceramic Capacitor Product overview: 564R30GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD82 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLCC 8.2nF 3kV Z5U 20% Radial Ceramic Capacitor Product overview: 564R30GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD82 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2nF 3kV Capacitor
60-564R30GAD82
8.2nF 3kV Capacitor 60-564R30GAD82
SLCC 8.2nF 3kV Z5U 20% Radial Ceramic Capacitor Product overview: 564R30GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD82 can be used for catalog matching and distributor lookup.

SLCC 8.2nF 3kV Z5U 20% Radial Ceramic Capacitor Product overview: 564R30GAD82 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD82 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1896-564R30GAD82-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-564R30GAD82-ND
Ceramic Capacitors 1896-564R30GAD82-ND
8200pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

8200pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor Ceramic, 8200Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay - 69K5332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 8200Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay
69K5332
Capacitor Ceramic, 8200Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay 69K5332
CAPACITOR CERAMIC, 8200PF, 3000V, Z5U, 20%, RAD; Capacitance:8200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 8200PF, 3000V, Z5U, 20%, RAD; Capacitance:8200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-564R30GAD82 1896-564R30GAD82-ND 69K5332
Product Name 8.2nF 3kV Capacitor Ceramic Capacitors Capacitor Ceramic, 8200Pf, 3000V, Z5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details