6800pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
6.8nF 3kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD68 can be used for catalog matching and distributor lookup.
CAP CER 6800PF 3KV Z5U RADIAL
CERAMIC CAPACITOR, 6800PF, 3000V, Z5U, 20%, RADIAL; Capacitance:6800pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CERAMIC CAP, 6800PF, 3KV, Z5U, 20%, RAD ROHS COMPLIANT: YES
CAP CER 6800PF 3KV Z5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R30GAD68-ND | 60-564R30GAD68 | 564R30GAD68 | 66K6075 | 53AJ1897 | 564R30GAD68 |
| Product Name | Ceramic Capacitors | Through-Hole 6.8nF 3kV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 6800Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay | Ceramic Cap, 6800Pf, 3Kv, Z5U, 20%, Rad Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |