Vishay Intertechnology, Inc. Through-Hole 3.9nF 3kV Capacitor 564R30GAD39

Description
3.9nF 3kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.9nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.9nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD39 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9nF 3kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.9nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.9nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD39 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3.9nF 3kV Capacitor
60-564R30GAD39
Through-Hole 3.9nF 3kV Capacitor 60-564R30GAD39
3.9nF 3kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.9nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.9nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD39 can be used for catalog matching and distributor lookup.

3.9nF 3kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 564R30GAD39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.9nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.9nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD39 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1896-564R30GAD39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-564R30GAD39-ND
Ceramic Capacitors 1896-564R30GAD39-ND
3900pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

3900pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 3900Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay - 69K5328 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3900Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay
69K5328
Ceramic Capacitor, 3900Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay 69K5328
CERAMIC CAPACITOR, 3900PF, 3000V, Z5U, 20%, RADIAL; Capacitance:3900pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 3900PF, 3000V, Z5U, 20%, RADIAL; Capacitance:3900pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAD39 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD39
Ceramic Capacitors 564R30GAD39
CAP CER 3900PF 3KV RADIAL

CAP CER 3900PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R30GAD39 1896-564R30GAD39-ND 69K5328 564R30GAD39
Product Name Through-Hole 3.9nF 3kV Capacitor Ceramic Capacitors Ceramic Capacitor, 3900Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers