Vishay Intertechnology, Inc. Ceramic Capacitors 564R30GAD20

Description
2000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAD20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAD20-ND
Ceramic Capacitors 564R30GAD20-ND
2000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

2000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2000pF Capacitor
60-564R30GAD20
2000pF Capacitor 60-564R30GAD20
Ceramic Disc Capacitors 2000pF 3Kvolts 20% Product overview: 564R30GAD20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD20 can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 2000pF 3Kvolts 20% Product overview: 564R30GAD20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
564R30Gad20 E3 Vishay - 69K5325 - Newark, An Avnet Company
Chicago, IL, United States
564R30Gad20 E3 Vishay
69K5325
564R30Gad20 E3 Vishay 69K5325
564R30GAD20 e3

564R30GAD20 e3

Supplier's Site
Ceramic Capacitors - 564R30GAD20 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD20
Ceramic Capacitors 564R30GAD20
CAP CER 2000PF 3KV Z5U RADIAL

CAP CER 2000PF 3KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564R30GAD20-ND 60-564R30GAD20 69K5325 564R30GAD20
Product Name Ceramic Capacitors 2000pF Capacitor 564R30Gad20 E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers