Vishay Precision Group Ceramic Capacitors 564R30GAD10

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30GAD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30GAD10-ND
Ceramic Capacitors 564R30GAD10-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1nF 3kV Capacitor
60-564R30GAD10
1nF 3kV Capacitor 60-564R30GAD10
Capacitor Ceramic Radial 1nF 3kV Z5U 20% 105C Product overview: 564R30GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD10 can be used for catalog matching and distributor lookup.

Capacitor Ceramic Radial 1nF 3kV Z5U 20% 105C Product overview: 564R30GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 1816498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816498
Single Layer Ceramic Capacitors 1816498
Vishay 564R30GAD10

Vishay 564R30GAD10

Supplier's Site
Single Layer Ceramic Capacitors - 1816542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816542
Single Layer Ceramic Capacitors 1816542
Vishay 564R30GAD10

Vishay 564R30GAD10

Supplier's Site
Ceramic Capacitors - 564R30GAD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAD10
Ceramic Capacitors 564R30GAD10
CAP CER 1000PF 3KV Z5U RADIAL

CAP CER 1000PF 3KV Z5U RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U - 70079409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U
70079409
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U 70079409
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitor, 1000Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay - 67K9060 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay
67K9060
Ceramic Capacitor, 1000Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay 67K9060
CERAMIC CAPACITOR, 1000PF, 3000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Series Name:564R RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 3000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Series Name:564R RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 3 Kv, 20%, Z5U; Capacitance Vishay - 57AC4977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3 Kv, 20%, Z5U; Capacitance Vishay
57AC4977
Cap, 1000Pf, 3 Kv, 20%, Z5U; Capacitance Vishay 57AC4977
CAP, 1000PF, 3 KV, 20%, Z5U; Capacitance:1000pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 3 KV, 20%, Z5U; Capacitance:1000pF; Voltage Rating:3kV; Product Range:564R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R30GAD10-ND 60-564R30GAD10 1816498 564R30GAD10 70079409 67K9060 57AC4977
Product Name Ceramic Capacitors 1nF 3kV Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U Ceramic Capacitor, 1000Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay Cap, 1000Pf, 3 Kv, 20%, Z5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers