Vishay Precision Group Ceramic Capacitors 564R2DF0T82

Description
820pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T82-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T82-ND
Ceramic Capacitors 564R2DF0T82-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

820pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 820Pf 2000V, N2800, 10%, Rad; Capacitance Vishay - 69K5250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 2000V, N2800, 10%, Rad; Capacitance Vishay
69K5250
Capacitor Ceramic 820Pf 2000V, N2800, 10%, Rad; Capacitance Vishay 69K5250
CAPACITOR CERAMIC 820PF 2000V, N2800, 10%, RAD; Capacitance:820pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 2000V, N2800, 10%, RAD; Capacitance:820pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 564R2DF0T82 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0T82
Ceramic Capacitors 564R2DF0T82
CAP CER 820PF 2KV N2800 RADIAL

CAP CER 820PF 2KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R2DF0T82-ND 69K5250 564R2DF0T82
Product Name Ceramic Capacitors Capacitor Ceramic 820Pf 2000V, N2800, 10%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details