Vishay Precision Group Ceramic Capacitors 564R2DF0T68

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T68-ND
Ceramic Capacitors 564R2DF0T68-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

680pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 680Pf 2000V, N2800, 10%, Rad; Capacitance Vishay - 69K5249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 2000V, N2800, 10%, Rad; Capacitance Vishay
69K5249
Capacitor Ceramic 680Pf 2000V, N2800, 10%, Rad; Capacitance Vishay 69K5249
CAPACITOR CERAMIC 680PF 2000V, N2800, 10%, RAD; Capacitance:680pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 2000V, N2800, 10%, RAD; Capacitance:680pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0T68-ND 69K5249
Product Name Ceramic Capacitors Capacitor Ceramic 680Pf 2000V, N2800, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details