Vishay Precision Group Ceramic Capacitors 564R2DF0T47

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T47-ND
Ceramic Capacitors 564R2DF0T47-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
564R2Df0T47 E3 Rohs Compliant Vishay - 56K4997 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0T47 E3 Rohs Compliant Vishay
56K4997
564R2Df0T47 E3 Rohs Compliant Vishay 56K4997
564R2DF0T47 e3 RoHS Compliant: Yes

564R2DF0T47 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0T47-ND 56K4997
Product Name Ceramic Capacitors 564R2Df0T47 E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details