390pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
CAPACITOR CERAMIC 390PF 2000V, N2800, 10%, RAD; Capacitance:390pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800
CAP CER 390PF 2KV N2800 RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 564R2DF0T39-ND | 69K5247 | 564R2DF0T39 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 390Pf 2000V, N2800, 10%, Rad; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |