Vishay Precision Group Ceramic Capacitors 564R2DF0T27

Description
270pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
270pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T27-ND
Ceramic Capacitors 564R2DF0T27-ND
270pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

270pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 270Pf 2000V, N2500, 10%, Rad; Capacitance Vishay - 69K5245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 2000V, N2500, 10%, Rad; Capacitance Vishay
69K5245
Capacitor Ceramic 270Pf 2000V, N2500, 10%, Rad; Capacitance Vishay 69K5245
CAPACITOR CERAMIC 270PF 2000V, N2500, 10%, RAD; Capacitance:270pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 2000V, N2500, 10%, RAD; Capacitance:270pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0T27-ND 69K5245
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf 2000V, N2500, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers