Vishay Precision Group Ceramic Capacitors 564R2DF0T12

Description
120pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T12-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T12-ND
Ceramic Capacitors 564R2DF0T12-ND
120pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

120pF ±10% 2000V (2kV) Ceramic Capacitor N2500 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 120Pf 2000V, N2500, 10%, Rad; Capacitance Vishay - 69K5242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 2000V, N2500, 10%, Rad; Capacitance Vishay
69K5242
Capacitor Ceramic 120Pf 2000V, N2500, 10%, Rad; Capacitance Vishay 69K5242
CAPACITOR CERAMIC 120PF 2000V, N2500, 10%, RAD; Capacitance:120pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 2000V, N2500, 10%, RAD; Capacitance:120pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0T12-ND 69K5242
Product Name Ceramic Capacitors Capacitor Ceramic 120Pf 2000V, N2500, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers