Vishay Precision Group Ceramic Capacitors 564R2DF0T10

Description
100pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0T10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0T10-ND
Ceramic Capacitors 564R2DF0T10-ND
100pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc

100pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 100Pf 2000V, N2000, 10%, Radial; Capacitance Vishay - 69K5241 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 2000V, N2000, 10%, Radial; Capacitance Vishay
69K5241
Ceramic Capacitor 100Pf 2000V, N2000, 10%, Radial; Capacitance Vishay 69K5241
CERAMIC CAPACITOR 100PF 2000V, N2000, 10%, RADIAL; Capacitance:100pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 2000V, N2000, 10%, RADIAL; Capacitance:100pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0T10-ND 69K5241
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 2000V, N2000, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details