Vishay Intertechnology, Inc. Ceramic Capacitors 564R2DF0Q82

Description
82pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0Q82-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0Q82-ND
Ceramic Capacitors 564R2DF0Q82-ND
82pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc

82pF ±5% 2000V (2kV) Ceramic Capacitor N2000 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R2DF0Q82 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0Q82
Ceramic Capacitors 564R2DF0Q82
CAP CER 82PF 2KV N2000 RADIAL

CAP CER 82PF 2KV N2000 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 564R2DF0Q82-ND 564R2DF0Q82
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details