Vishay Precision Group Ceramic Capacitors 564R2DF0D56

Description
5600pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
5600pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0D56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0D56-ND
Ceramic Capacitors 564R2DF0D56-ND
5600pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

5600pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R2Df0D56 E3 Vishay - 69K5225 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0D56 E3 Vishay
69K5225
564R2Df0D56 E3 Vishay 69K5225
564R2DF0D56 e3

564R2DF0D56 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0D56-ND 69K5225
Product Name Ceramic Capacitors 564R2Df0D56 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details