Vishay Precision Group Ceramic Capacitors 564R2DF0D27

Description
2700pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0D27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0D27-ND
Ceramic Capacitors 564R2DF0D27-ND
2700pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

2700pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R2Df0D27 E3 Vishay - 69K5222 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0D27 E3 Vishay
69K5222
564R2Df0D27 E3 Vishay 69K5222
564R2DF0D27 e3

564R2DF0D27 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R2DF0D27-ND 69K5222
Product Name Ceramic Capacitors 564R2Df0D27 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details