Vishay Precision Group Ceramic Capacitors 564R2DF0D15

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R2DF0D15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R2DF0D15-ND
Ceramic Capacitors 564R2DF0D15-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

1500pF ±10% 2000V (2kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
564R2Df0D15 E3 Vishay - 69K5216 - Newark, An Avnet Company
Chicago, IL, United States
564R2Df0D15 E3 Vishay
69K5216
564R2Df0D15 E3 Vishay 69K5216
564R2DF0D15 e3

564R2DF0D15 e3

Supplier's Site
Ceramic Capacitors - 564R2DF0D15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R2DF0D15
Ceramic Capacitors 564R2DF0D15
CAP CER 1500PF 2KV N2800 RADIAL

CAP CER 1500PF 2KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 564R2DF0D15-ND 69K5216 564R2DF0D15
Product Name Ceramic Capacitors 564R2Df0D15 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details