Vishay Intertechnology, Inc. Ceramic Capacitors 564R20TSSD22

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R20TSSD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20TSSD22-ND
Ceramic Capacitors 564R20TSSD22-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Y5S Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R20TSSD22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20TSSD22
Ceramic Capacitors 564R20TSSD22
CAP CER 2200PF 2KV Y5S RADIAL

CAP CER 2200PF 2KV Y5S RADIAL

Supplier's Site Datasheet
564R20Tssd22 E3 Vishay - 69K5281 - Newark, An Avnet Company
Chicago, IL, United States
564R20Tssd22 E3 Vishay
69K5281
564R20Tssd22 E3 Vishay 69K5281
564R20TSSD22 e3

564R20TSSD22 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 564R20TSSD22-ND 564R20TSSD22 69K5281
Product Name Ceramic Capacitors Ceramic Capacitors 564R20Tssd22 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers