Vishay Intertechnology, Inc. Ceramic Capacitors 564R20TSD33

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R20TSD33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20TSD33-ND
Ceramic Capacitors 564R20TSD33-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2000 V 0.0033 uF Capacitor
60-564R20TSD33
Through-Hole 2000 V 0.0033 uF Capacitor 60-564R20TSD33
CAPACITOR, CERAMIC, 2000 V, X7R, 0.0033 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R20TSD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0033 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0033 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20TSD33 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 2000 V, X7R, 0.0033 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R20TSD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0033 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0033 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20TSD33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
564R20Tsd33 E3 Vishay - 69K5275 - Newark, An Avnet Company
Chicago, IL, United States
564R20Tsd33 E3 Vishay
69K5275
564R20Tsd33 E3 Vishay 69K5275
564R20TSD33 e3

564R20TSD33 e3

Supplier's Site
Ceramic Capacitors - 564R20TSD33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20TSD33
Ceramic Capacitors 564R20TSD33
CAP CER 3300PF 2KV X7R RADIAL

CAP CER 3300PF 2KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 564R20TSD33-ND 60-564R20TSD33 69K5275 564R20TSD33
Product Name Ceramic Capacitors Through-Hole 2000 V 0.0033 uF Capacitor 564R20Tsd33 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details