Vishay Precision Group Through-Hole 2000 V 0.0022 uF Capacitor 564R20TSD22

Description
CAPACITOR, CERAMIC, 2000 V, X7R, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R20TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20TSD22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 2000 V, X7R, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R20TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20TSD22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2000 V 0.0022 uF Capacitor
60-564R20TSD22
Through-Hole 2000 V 0.0022 uF Capacitor 60-564R20TSD22
CAPACITOR, CERAMIC, 2000 V, X7R, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R20TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20TSD22 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 2000 V, X7R, 0.0022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 564R20TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20TSD22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R20TSD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20TSD22-ND
Ceramic Capacitors 564R20TSD22-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
564R20Tsd22 E3 Vishay - 69K5273 - Newark, An Avnet Company
Chicago, IL, United States
564R20Tsd22 E3 Vishay
69K5273
564R20Tsd22 E3 Vishay 69K5273
564R20TSD22 e3

564R20TSD22 e3

Supplier's Site
Ceramic Capacitors - 564R20TSD22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20TSD22
Ceramic Capacitors 564R20TSD22
CAP CER 2200PF 2KV X7R RADIAL

CAP CER 2200PF 2KV X7R RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R20TSD22 564R20TSD22-ND 69K5273 564R20TSD22
Product Name Through-Hole 2000 V 0.0022 uF Capacitor Ceramic Capacitors 564R20Tsd22 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers