Vishay Intertechnology, Inc. Through-Hole 2kV 10nF Capacitor 564R20GASS10

Description
2kV 10nF Y5V Ceramic Capacitor, Radial, Through Hole Product overview: 564R20GASS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GASS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kV 10nF Y5V Ceramic Capacitor, Radial, Through Hole Product overview: 564R20GASS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GASS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2kV 10nF Capacitor
60-564R20GASS10
Through-Hole 2kV 10nF Capacitor 60-564R20GASS10
2kV 10nF Y5V Ceramic Capacitor, Radial, Through Hole Product overview: 564R20GASS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GASS10 can be used for catalog matching and distributor lookup.

2kV 10nF Y5V Ceramic Capacitor, Radial, Through Hole Product overview: 564R20GASS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 10nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GASS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R20GASS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20GASS10-ND
Ceramic Capacitors 564R20GASS10-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay - 69K5262 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay
69K5262
Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay 69K5262
CERAMIC CAPACITOR, 0.01UF, 2000V, Y5V, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 2000V, Y5V, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 564R20GASS10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20GASS10
Ceramic Capacitors 564R20GASS10
CAP CER 10000PF 2KV Y5V RADIAL

CAP CER 10000PF 2KV Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R20GASS10 564R20GASS10-ND 69K5262 564R20GASS10
Product Name Through-Hole 2kV 10nF Capacitor Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 2000V, Y5V, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details