Vishay Intertechnology, Inc. Ceramic Capacitors 564R20GAS10

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R20GAS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20GAS10-ND
Ceramic Capacitors 564R20GAS10-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
10nF 2kV Capacitor
60-564R20GAS10
10nF 2kV Capacitor 60-564R20GAS10
Capacitor Ceramic 10nF 2kV Z5U 20% Radial 9.5mm 105C Product overview: 564R20GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GAS10 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 2kV Z5U 20% Radial 9.5mm 105C Product overview: 564R20GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GAS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 564R20GAS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R20GAS10
Capacitors - Ceramic Capacitors 564R20GAS10
CAP CER 10000PF 2KV Z5U RADIAL

CAP CER 10000PF 2KV Z5U RADIAL

Supplier's Site
Ceramic Capacitor, 0.01Uf, 2000V, Z5U, 20%, Radial; Capacitance Vishay - 69K5263 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 2000V, Z5U, 20%, Radial; Capacitance Vishay
69K5263
Ceramic Capacitor, 0.01Uf, 2000V, Z5U, 20%, Radial; Capacitance Vishay 69K5263
CERAMIC CAPACITOR, 0.01UF, 2000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 2000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 564R20GAS10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20GAS10
Ceramic Capacitors 564R20GAS10
CAP CER 10000PF 2KV Z5U RADIAL

CAP CER 10000PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R20GAS10-ND 60-564R20GAS10 564R20GAS10 69K5263 564R20GAS10
Product Name Ceramic Capacitors 10nF 2kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 2000V, Z5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details