Vishay Intertechnology, Inc. Through-Hole 1.8nF 2kV Capacitor 564R20GAD18

Description
Radial Ceramic Capacitor, 1.8nF, 2kV, Z5U, Through Hole Product overview: 564R20GAD18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.8nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.8nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GAD18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Ceramic Capacitor, 1.8nF, 2kV, Z5U, Through Hole Product overview: 564R20GAD18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.8nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.8nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GAD18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1.8nF 2kV Capacitor
60-564R20GAD18
Through-Hole 1.8nF 2kV Capacitor 60-564R20GAD18
Radial Ceramic Capacitor, 1.8nF, 2kV, Z5U, Through Hole Product overview: 564R20GAD18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.8nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.8nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GAD18 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor, 1.8nF, 2kV, Z5U, Through Hole Product overview: 564R20GAD18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.8nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.8nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R20GAD18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R20GAD18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20GAD18-ND
Ceramic Capacitors 564R20GAD18-ND
1800pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

1800pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 564R20GAD18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R20GAD18
Ceramic Capacitors 564R20GAD18
CAP CER 1800PF 2KV Z5U RADIAL

CAP CER 1800PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-564R20GAD18 564R20GAD18-ND 564R20GAD18
Product Name Through-Hole 1.8nF 2kV Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details