Vishay Precision Group Ceramic Capacitors 564R20GAD10KE

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R20GAD10KE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R20GAD10KE-ND
Ceramic Capacitors 564R20GAD10KE-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
564R20Gad10Ke E3 Vishay - 69K5253 - Newark, An Avnet Company
Chicago, IL, United States
564R20Gad10Ke E3 Vishay
69K5253
564R20Gad10Ke E3 Vishay 69K5253
564R20GAD10KE e3

564R20GAD10KE e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 564R20GAD10KE-ND 69K5253
Product Name Ceramic Capacitors 564R20Gad10Ke E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details