CAP CER 10000PF 1KV Z5U RADIAL Product overview: 562RZ5URJ102AH103M from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562RZ5URJ102AH103
Manufacturer: Vishay
Win Source Part Number: 1092241-562RZ5URJ102
Packaging: Bulk
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Through Hole
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: Z5U
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-562RZ5URJ102AH103M | 1092241-562RZ5URJ102AH103M |
| Product Name | 10000PF 1KV Capacitor | Ceramic Capacitors - 562RZ5URJ102AH103M |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |