Vishay Precision Group Ceramic Capacitors 562RX5FRE102EE221K

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562RX5FRE102EE221K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562RX5FRE102EE221K-ND
Ceramic Capacitors 562RX5FRE102EE221K-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
562Rx5Fre102Ee221K E3 Vishay - 69K4831 - Newark, An Avnet Company
Chicago, IL, United States
562Rx5Fre102Ee221K E3 Vishay
69K4831
562Rx5Fre102Ee221K E3 Vishay 69K4831
562RX5FRE102EE221K e3

562RX5FRE102EE221K e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 562RX5FRE102EE221K-ND 69K4831
Product Name Ceramic Capacitors 562Rx5Fre102Ee221K E3 Vishay
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details