Vishay Intertechnology, Inc. Ceramic Capacitors 562RX5FBA102EG102J

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562RX5FBA102EG102J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562RX5FBA102EG102J-ND
Ceramic Capacitors 562RX5FBA102EG102J-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 562RX5FBA102EG102J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562RX5FBA102EG102J
Ceramic Capacitors 562RX5FBA102EG102J
CAP CER 1000PF 1KV X5F RADIAL

CAP CER 1000PF 1KV X5F RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 562RX5FBA102EG102J-ND 562RX5FBA102EG102J
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details