Vishay Precision Group Ceramic Capacitors 562RTST10

Description
100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562RTST10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562RTST10-ND
Ceramic Capacitors 562RTST10-ND
100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

100pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100pF 100V Capacitor
60-562RTST10
Through-Hole 100pF 100V Capacitor 60-562RTST10
100pF 100V X7R Ceramic Capacitor, Radial, Through Hole Product overview: 562RTST10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562RTST10 can be used for catalog matching and distributor lookup.

100pF 100V X7R Ceramic Capacitor, Radial, Through Hole Product overview: 562RTST10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562RTST10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf, 100V, X7R, 10%, Radial; Capacitance Vishay - 69K4805 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 100V, X7R, 10%, Radial; Capacitance Vishay
69K4805
Ceramic Capacitor 100Pf, 100V, X7R, 10%, Radial; Capacitance Vishay 69K4805
CERAMIC CAPACITOR 100PF, 100V, X7R, 10%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 100V, X7R, 10%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Disc Capacitor, 100Pf, 100V, Radial Rohs Compliant Vishay - 75AJ1205 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 100Pf, 100V, Radial Rohs Compliant Vishay
75AJ1205
Disc Capacitor, 100Pf, 100V, Radial Rohs Compliant Vishay 75AJ1205
DISC CAPACITOR, 100PF, 100V, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 100PF, 100V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
CAPACITOR, CERAMIC, +/-10% TOL, 100.0PF, 100V - 70079471 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, +/-10% TOL, 100.0PF, 100V
70079471
CAPACITOR, CERAMIC, +/-10% TOL, 100.0PF, 100V 70079471
Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ωF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Application Range: Up to 250 VDC, 75 VAC RMS. Insulation Resistance: 10,000 Mohms Min., 500 ΩF. Dissipation Factor: 3.0% Max. Dielectric Strength: 750 VDC, 250 VAC RMS.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562RTST10-ND 60-562RTST10 69K4805 75AJ1205 70079471
Product Name Ceramic Capacitors Through-Hole 100pF 100V Capacitor Ceramic Capacitor 100Pf, 100V, X7R, 10%, Radial; Capacitance Vishay Disc Capacitor, 100Pf, 100V, Radial Rohs Compliant Vishay CAPACITOR, CERAMIC, +/-10% TOL, 100.0PF, 100V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details