Vishay Precision Group Ceramic Capacitors 562RBA501EE471JA17

Description
470pF ±10% 500V Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562RBA501EE471JA17-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562RBA501EE471JA17-ND
Ceramic Capacitors 562RBA501EE471JA17-ND
470pF ±10% 500V Ceramic Capacitor Radial, Disc

470pF ±10% 500V Ceramic Capacitor Radial, Disc

Buy Now Datasheet
562Rba501Ee471Ja17 E3 Vishay - 69K4771 - Newark, An Avnet Company
Chicago, IL, United States
562Rba501Ee471Ja17 E3 Vishay
69K4771
562Rba501Ee471Ja17 E3 Vishay 69K4771
562RBA501EE471JA17 e3

562RBA501EE471JA17 e3

Supplier's Site
Ceramic Capacitors - 562RBA501EE471JA17 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562RBA501EE471JA17
Ceramic Capacitors 562RBA501EE471JA17
CAP CER 470PF 500V RADIAL

CAP CER 470PF 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 562RBA501EE471JA17-ND 69K4771 562RBA501EE471JA17
Product Name Ceramic Capacitors 562Rba501Ee471Ja17 E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KG5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details