Vishay Intertechnology, Inc. Ceramic Capacitors - 562RBA102AP303ZA17 562RBA102AP303ZA17

Description
Manufacturer: Vishay BC Components Win Source Part Number: 762146-562RBA102AP30 3ZA17 Series: Cera-Mite 562R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Disc Applications: General Capacitance: 0.03μF Tolerance: ±10% Lead Style: Straight Categories: Capacitors Voltage Rating DC: 1000V (1kV) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay BC Components Win Source Part Number: 762146-562RBA102AP30 3ZA17 Series: Cera-Mite 562R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Disc Applications: General Capacitance: 0.03μF Tolerance: ±10% Lead Style: Straight Categories: Capacitors Voltage Rating DC: 1000V (1kV) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562RBA102AP303ZA17 - 762146-562RBA102AP303ZA17 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 562RBA102AP303ZA17
762146-562RBA102AP303ZA17
Ceramic Capacitors - 562RBA102AP303ZA17 762146-562RBA102AP303ZA17
Manufacturer: Vishay BC Components Win Source Part Number: 762146-562RBA102AP30 3ZA17 Series: Cera-Mite 562R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Disc Applications: General Capacitance: 0.03μF Tolerance: ±10% Lead Style: Straight Categories: Capacitors Voltage Rating DC: 1000V (1kV) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 762146-562RBA102AP303ZA17
Series: Cera-Mite 562R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Disc
Applications: General
Capacitance: 0.03μF
Tolerance: ±10%
Lead Style: Straight
Categories: Capacitors
Voltage Rating DC: 1000V (1kV)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now
0.03UF 1KV Capacitor - 60-562RBA102AP303ZA17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.03UF 1KV Capacitor
60-562RBA102AP303ZA17
0.03UF 1KV Capacitor 60-562RBA102AP303ZA17
CAP CER 0.03UF 1KV RADIAL Product overview: 562RBA102AP303ZA17 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.03UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562RBA102AP303ZA1 7 can be used for catalog matching and distributor lookup.

CAP CER 0.03UF 1KV RADIAL Product overview: 562RBA102AP303ZA17 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.03UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562RBA102AP303ZA17 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 762146-562RBA102AP303ZA17 60-562RBA102AP303ZA17
Product Name Ceramic Capacitors - 562RBA102AP303ZA17 0.03UF 1KV Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0300 microF 0.0300 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Lead Style Axial Axial; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details