Capacitor Ceramic 1nF 500V X7R 10% Radial Bulk Product overview: 562R5TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5TSD10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350070-562R5TSD10
Category: Capacitors - Ceramic Capacitors
Series: Cera-Mite 562R
Package: Bulk
Size / Dimension: 0.290" Dia (7.37mm)
Applications: General Purpose
Height - Seated (Max): 0.429" (10.90mm)
Standard Package: 500
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Vishay Cera-Mite
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
CAP CER 1000PF 1KV X7R RADIAL
Application Range: Up to 600 VDC, 100 VAC RMS. Insulation Resistance: 15,000 Mohms Min., 750 ΩF. Dissipation Factor: 3.0% Max. Dielectric Strength: 1500 VDC, 300 VAC RMS.
CERAMIC CAPACITOR 1000PF, 500V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R5TSD10 | 1350070-562R5TSD10 | 562R5TSD10-ND | 562R5TSD10 | 70079464 | 56K4845 |
| Product Name | 1nF 500V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +/-10% TOL, .001UF, 500V | Ceramic Capacitor 1000Pf, 500V, X7R, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |