Vishay Intertechnology, Inc. 01UF 1KV Capacitor 562R5HKZS10

Description
Ceramic Disc Capacitors .01UF 1KV +80/-20% Product overview: 562R5HKZS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 01UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKZS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors .01UF 1KV +80/-20% Product overview: 562R5HKZS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 01UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKZS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
01UF 1KV Capacitor
60-562R5HKZS10
01UF 1KV Capacitor 60-562R5HKZS10
Ceramic Disc Capacitors .01UF 1KV +80/-20% Product overview: 562R5HKZS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 01UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKZS10 can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .01UF 1KV +80/-20% Product overview: 562R5HKZS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 01UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKZS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R5HKZS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5HKZS10-ND
Ceramic Capacitors 562R5HKZS10-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc

10000pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay - 69K5045 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
69K5045
Ceramic Capacitor 0.01Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay 69K5045
CERAMIC CAPACITOR 0.01UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 500V, Z5U, +80,-20%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-562R5HKZS10 562R5HKZS10-ND 69K5045
Product Name 01UF 1KV Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf, 500V, Z5U, +80,-20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details