Vishay Precision Group Through-Hole 10nF 1kV Capacitor 562R5HKMS10

Description
10nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5HKMS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKMS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5HKMS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKMS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10nF 1kV Capacitor
60-562R5HKMS10
Through-Hole 10nF 1kV Capacitor 60-562R5HKMS10
10nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5HKMS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKMS10 can be used for catalog matching and distributor lookup.

10nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5HKMS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKMS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 1816540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816540
Single Layer Ceramic Capacitors 1816540
Vishay 562R5HKMS10

Vishay 562R5HKMS10

Supplier's Site
Single Layer Ceramic Capacitors - 1816497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816497
Single Layer Ceramic Capacitors 1816497
Vishay 562R5HKMS10

Vishay 562R5HKMS10

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Cera-Mite Category: Capacitors Ceramic Capacitors Series: Cera-Mite 562R Package: Bulk Product Status: Active Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Operating Temperature: -55°C ~ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Cera-Mite
Category: Capacitors Ceramic Capacitors
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Operating Temperature: -55°C ~ 105°C

Buy Now Datasheet
Ceramic Capacitors - 562R5HKMS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5HKMS10-ND
Ceramic Capacitors 562R5HKMS10-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE H, 0.01P - 70079420 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE H, 0.01P
70079420
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE H, 0.01P 70079420
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay - 57K9491 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay
57K9491
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay 57K9491
CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay - 57AC4976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay
57AC4976
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay 57AC4976
CAP, 0.01µF, 1 KV, 20%, Z5U; Capacitance:10000pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

CAP, 0.01µF, 1 KV, 20%, Z5U; Capacitance:10000pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-562R5HKMS10 1816540 562R5HKMS10-ND 70079420 57K9491 57AC4976
Product Name Through-Hole 10nF 1kV Capacitor Single Layer Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE H, 0.01P Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition Ceramic Composition; Z5U
Capacitance Range 0.0100 microF 0.0100 microF 1.00E-8 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details