1000pF ±10% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
1nF 1kV Y5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5HKD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKD10 can be used for catalog matching and distributor lookup.
CAP CER 1000PF 1KV Z5U RADIAL
CAP CER 1000PF 1KV Z5U RADIAL
CERAMIC CAPACITOR 1000PF 1000V, Y5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 562R5HKD10-ND | 60-562R5HKD10 | 562R5HKD10 | 562R5HKD10 | 69K5037 |
| Product Name | Ceramic Capacitors | Through-Hole 1nF 1kV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 1000Pf 1000V, Y5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) | 20 (+/- %) |