Vishay Intertechnology, Inc. Ceramic Capacitors 562R5GAT60

Description
600pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
600pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAT60-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAT60-ND
Ceramic Capacitors 562R5GAT60-ND
600pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

600pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
600pF Capacitor
60-562R5GAT60
600pF Capacitor 60-562R5GAT60
Ceramic Disc Capacitors 600pF Product overview: 562R5GAT60 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT60 can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 600pF Product overview: 562R5GAT60 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
562R5Gat60 E3 Vishay - 69K5036 - Newark, An Avnet Company
Chicago, IL, United States
562R5Gat60 E3 Vishay
69K5036
562R5Gat60 E3 Vishay 69K5036
562R5GAT60 e3

562R5GAT60 e3

Supplier's Site
Ceramic Capacitors - 562R5GAT60 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAT60
Ceramic Capacitors 562R5GAT60
CAP CER 600PF 1KV X5F RADIAL

CAP CER 600PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 562R5GAT60-ND 60-562R5GAT60 69K5036 562R5GAT60
Product Name Ceramic Capacitors 600pF Capacitor 562R5Gat60 E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 6.00E-4 microF 6.00E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers