Vishay Precision Group Through-Hole 1kV 500pF Capacitor 562R5GAT50

Description
1kV 500pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 500pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1kV 500pF Capacitor
60-562R5GAT50
Through-Hole 1kV 500pF Capacitor 60-562R5GAT50
1kV 500pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT50 can be used for catalog matching and distributor lookup.

1kV 500pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAT50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAT50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R5GAT50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAT50-ND
Ceramic Capacitors 562R5GAT50-ND
500pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

500pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 500Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay - 69K5034 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 500Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay
69K5034
Ceramic Capacitor 500Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay 69K5034
CERAMIC CAPACITOR 500PF, 1000V, X5F, 20%, RADIAL; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 500PF, 1000V, X5F, 20%, RADIAL; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 562R5GAT50 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAT50
Ceramic Capacitors 562R5GAT50
CAP CER 500PF 1KV X5F RADIAL

CAP CER 500PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-562R5GAT50 562R5GAT50-ND 69K5034 562R5GAT50
Product Name Through-Hole 1kV 500pF Capacitor Ceramic Capacitors Ceramic Capacitor 500Pf, 1000V, X5F, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-4 microF 5.00E6 microF 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details