Vishay Intertechnology, Inc. Ceramic Capacitors 562R5GAT47QA

Description
470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAT47QA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAT47QA-ND
Ceramic Capacitors 562R5GAT47QA-ND
470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

470pF ±20% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 562R5GAT47QA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details