220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 562R5GAT22QR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.00E6 microF |