Vishay Precision Group 0.02uF 1000V Capacitor 562R5GAS20

Description
Cap Ceramic Single 0.02uF 1000V Z5U 20% (17.3 X 4mm) Radial 9.5mm 105°C Bulk Product overview: 562R5GAS20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.02uF 1000V Z5U 20% (17.3 X 4mm) Radial 9.5mm 105°C Bulk Product overview: 562R5GAS20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.02uF 1000V Capacitor
60-562R5GAS20
0.02uF 1000V Capacitor 60-562R5GAS20
Cap Ceramic Single 0.02uF 1000V Z5U 20% (17.3 X 4mm) Radial 9.5mm 105°C Bulk Product overview: 562R5GAS20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS20 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.02uF 1000V Z5U 20% (17.3 X 4mm) Radial 9.5mm 105°C Bulk Product overview: 562R5GAS20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1896-562R5GAS20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R5GAS20-ND
Ceramic Capacitors 1896-562R5GAS20-ND
CAP CER 0.02UF 1KV Z5U RADIAL

CAP CER 0.02UF 1KV Z5U RADIAL

Buy Now Datasheet
Ceramic Capacitor, 0.02Uf, 1000V, Z5U 20%; Capacitance Vishay - 68K9267 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.02Uf, 1000V, Z5U 20%; Capacitance Vishay
68K9267
Ceramic Capacitor, 0.02Uf, 1000V, Z5U 20%; Capacitance Vishay 68K9267
CERAMIC CAPACITOR, 0.02UF, 1000V, Z5U 20%; Capacitance:20000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.02UF, 1000V, Z5U 20%; Capacitance:20000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-562R5GAS20 1896-562R5GAS20-ND 68K9267
Product Name 0.02uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitor, 0.02Uf, 1000V, Z5U 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details