0.015µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
15nF 1kV Z5U Ceramic Capacitor, Radial, Through Hole Product overview: 562R5GAS15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS15 can be used for catalog matching and distributor lookup.
CAP CER 0.015UF 1KV Z5U RADIAL
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.
CAP, 0.015µF, 1 KV, 20%, Z5U; Capacitance:15000pF;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 562R5GAS15-ND | 60-562R5GAS15 | 562R5GAS15 | 70079456 | 57AC4975 |
| Product Name | Ceramic Capacitors | Through-Hole 15nF 1kV Capacitor | Ceramic Capacitors | CAPACITOR, CERAMIC GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE J, 0.015P | Cap, 0.015Μf, 1 Kv, 20%, Z5U; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Z5U | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 1.50E-8 microF | 0.0150 microF |