3.3nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: 562R5GAD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD33 can be used for catalog matching and distributor lookup.
3300pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
CERAMIC CAPACITOR 3300PF 1000V, Z5U, 20%, RADIAL; Capacitance:3300pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
CAP CER 3300PF 1KV Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R5GAD33 | 562R5GAD33-ND | 18F2721 | 562R5GAD33 |
| Product Name | Through-Hole 3.3nF 1kV Capacitor | Ceramic Capacitors | Ceramic Capacitor 3300Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |