3000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
3nF 1kV Z5U Ceramic Capacitor Radial 20% 105C Bulk Product overview: 562R5GAD30 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD30 can be used for catalog matching and distributor lookup.
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.
CAP CER 3000PF 1KV Z5U RADIAL
CERAMIC CAPACITOR 3000PF 1000V, Z5U, 20%, RADIAL; Capacitance:3000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 562R5GAD30-ND | 60-562R5GAD30 | 70079418 | 562R5GAD30 | 69K4980 |
| Product Name | Ceramic Capacitors | 3nF 1kV Capacitor | Capacitor;Ceramic;Cap 3000 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;Z5U | Ceramic Capacitors | Ceramic Capacitor 3000Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Z5U | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |