Vishay Precision Group Ceramic Capacitors 562R5GAD22

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5GAD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAD22-ND
Ceramic Capacitors 562R5GAD22-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2.2nF 1kV Capacitor
60-562R5GAD22
2.2nF 1kV Capacitor 60-562R5GAD22
Capacitor Ceramic Radial 2.2nF 1kV Z5U 20% Product overview: 562R5GAD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD22 can be used for catalog matching and distributor lookup.

Capacitor Ceramic Radial 2.2nF 1kV Z5U 20% Product overview: 562R5GAD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 562R5GAD22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
562R5GAD22
Capacitors - Ceramic Capacitors 562R5GAD22
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site
Ceramic Capacitor 2200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay - 69K4974 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay
69K4974
Ceramic Capacitor 2200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay 69K4974
CERAMIC CAPACITOR 2200PF 1000V, Z5U, 20%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, Z5U, 20%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE E, 2.2KP - 70079451 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE E, 2.2KP
70079451
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE E, 2.2KP 70079451
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Ceramic Capacitors - 562R5GAD22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAD22
Ceramic Capacitors 562R5GAD22
CAP CER 2200PF 1KV Z5U RADIAL

CAP CER 2200PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R5GAD22-ND 60-562R5GAD22 562R5GAD22 69K4974 70079451 562R5GAD22
Product Name Ceramic Capacitors 2.2nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 2200Pf 1000V, Z5U, 20%, Radial; Capacitance Vishay CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL 1000V, Z5U, SIZE E, 2.2KP Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details