Vishay Precision Group Ceramic Capacitors 562R10TST50

Description
500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST50-ND
Ceramic Capacitors 562R10TST50-ND
500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

500pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1kV 500pF Capacitor
60-562R10TST50
Through-Hole 1kV 500pF Capacitor 60-562R10TST50
1kV X5F Ceramic Capacitor 500pF Radial Through Hole Product overview: 562R10TST50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST50 can be used for catalog matching and distributor lookup.

1kV X5F Ceramic Capacitor 500pF Radial Through Hole Product overview: 562R10TST50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359978-562R10TST50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359978-562R10TST50
Capacitors - Ceramic Capacitors 1359978-562R10TST50
Win Source Part Number: 1359978-562R10TST50 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 562R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 500 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.252" Dia (6.40mm) Height - Seated (Max): 0.377" (9.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5F Lead Style: Straight

Win Source Part Number: 1359978-562R10TST50
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 500 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.252" Dia (6.40mm)
Height - Seated (Max): 0.377" (9.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5F
Lead Style: Straight

Buy Now Datasheet
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 500PF - 70079445 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 500PF
70079445
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 500PF 70079445
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site
Cap, 500Pf, 1 Kv, 10%, X5F; Capacitance Vishay - 57AC4973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 500Pf, 1 Kv, 10%, X5F; Capacitance Vishay
57AC4973
Cap, 500Pf, 1 Kv, 10%, X5F; Capacitance Vishay 57AC4973
CAP, 500PF, 1 KV, 10%, X5F; Capacitance:500pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 500PF, 1 KV, 10%, X5F; Capacitance:500pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R10TST50-ND 60-562R10TST50 1359978-562R10TST50 70079445 57AC4973
Product Name Ceramic Capacitors Through-Hole 1kV 500pF Capacitor Capacitors - Ceramic Capacitors CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 500PF Cap, 500Pf, 1 Kv, 10%, X5F; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 5.00E-4 microF 5.00E-4 microF 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details