Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TST47TR

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST47TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST47TR-ND
Ceramic Capacitors 562R10TST47TR-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 562R10TST47TR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST47TR
Ceramic Capacitors 562R10TST47TR
CAP CER 470PF 1KV X5F RADIAL

CAP CER 470PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 562R10TST47TR-ND 562R10TST47TR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details