1kV X5F Ceramic Capacitor 470pF Radial Through Hole Product overview: 562R10TST47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST47 can be used for catalog matching and distributor lookup.
470pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
CERAMIC CAPACITOR 470PF, 1000V, X5F, 10%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.
CAP CER 470PF 1KV X5F RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R10TST47 | 562R10TST47-ND | 46F5305 | 70079396 | 562R10TST47 |
| Product Name | Through-Hole 1kV 470pF Capacitor | Ceramic Capacitors | Ceramic Capacitor 470Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay | CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 470PF | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 5.00E6 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |