300pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
300pF 1kV X5F Ceramic Capacitor, Radial, 10% Product overview: 562R10TST30 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST30 can be used for catalog matching and distributor lookup.
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.
CAP, 300PF, 1 KV, 10%, X5F; Capacitance:300pF; Voltage Rating:1kV; Product Range:562R Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
CAP CER 300PF 1KV X5F RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 562R10TST30-ND | 60-562R10TST30 | 70079442 | 57AC4972 | 562R10TST30 |
| Product Name | Ceramic Capacitors | 300pF 1kV Capacitor | CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 300PF | Cap, 300Pf, 1 Kv, 10%, X5F; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.00E6 microF | 3.00E-4 microF | 3.00E-4 microF | 3.00E-4 microF | 3.00E-4 microF |